Samtec Inc. Pin & Socket Connectors CLT-115-02-L-D-TR

Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLT-115-02-L-D-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLT-115-02-L-D-TR
Pin & Socket Connectors CLT-115-02-L-D-TR
2.00 mm Tiger Claw Rugged Reliable Dual

2.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Connector, Receptacle, 30 Position, 2Row, 2Mm; Connector Systems Samtec - 88P0895 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 30 Position, 2Row, 2Mm; Connector Systems Samtec
88P0895
Connector, Receptacle, 30 Position, 2Row, 2Mm; Connector Systems Samtec 88P0895
CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 30 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-115-02-L-D-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-115-02-L-D-TR
CONN RCPT 30POS 0.079 GOLD SMD

CONN RCPT 30POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLT-115-02-L-D-TR 88P0895 CLT-115-02-L-D-TR
Product Name Pin & Socket Connectors Connector, Receptacle, 30 Position, 2Row, 2Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NC7-MB-B1200-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 511777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details