Samtec Inc. Pin & Socket Connectors CLT-115-02-L-D-BE

Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLT-115-02-L-D-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLT-115-02-L-D-BE
Pin & Socket Connectors CLT-115-02-L-D-BE
2.00 mm Tiger Claw Rugged Reliable Dual

2.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Socket, 2.0Mm, Smt, 2X15 Position; Connector Systems Samtec - 88P0879 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X15 Position; Connector Systems Samtec
88P0879
Socket, 2.0Mm, Smt, 2X15 Position; Connector Systems Samtec 88P0879
SOCKET, 2.0MM, SMT, 2X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLT-115-02-L-D-BE 88P0879
Product Name Pin & Socket Connectors Socket, 2.0Mm, Smt, 2X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details