Samtec Inc. Pin & Socket Connectors CLT-111-02-L-D-A

Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLT-111-02-L-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLT-111-02-L-D-A
Pin & Socket Connectors CLT-111-02-L-D-A
2.00 mm Tiger Claw Rugged Reliable Dual

2.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Socket, 2.0Mm, Smt, 2X11 Position; Connector Systems Samtec - 88P0511 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X11 Position; Connector Systems Samtec
88P0511
Socket, 2.0Mm, Smt, 2X11 Position; Connector Systems Samtec 88P0511
SOCKET, 2.0MM, SMT, 2X11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLT-111-02-L-D-A 88P0511
Product Name Pin & Socket Connectors Socket, 2.0Mm, Smt, 2X11 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Sockets - 1224749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details