Samtec Inc. Connector, Receptacle, 20 Position, 2Row, 2Mm; Connector Systems Samtec CLT-110-02-L-D-A-TR

Description
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 20 Position, 2Row, 2Mm; Connector Systems Samtec - 88P0396 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Position, 2Row, 2Mm; Connector Systems Samtec
88P0396
Connector, Receptacle, 20 Position, 2Row, 2Mm; Connector Systems Samtec 88P0396
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-110-02-L-D-A-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-110-02-L-D-A-TR
CONN RCPT 20POS 0.079 GOLD SMD

CONN RCPT 20POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 88P0396 CLT-110-02-L-D-A-TR
Product Name Connector, Receptacle, 20 Position, 2Row, 2Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers