Samtec Inc. Pin & Socket Connectors CLT-105-02-L-D-K-TR

Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLT-105-02-L-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLT-105-02-L-D-K-TR
Pin & Socket Connectors CLT-105-02-L-D-K-TR
2.00 mm Tiger Claw Rugged Reliable Dual

2.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-CLT-105-02-L-D-K-TR
SMD Electronic Connector 315-CLT-105-02-L-D-K-TR
CONN RCPT 10POS 0.079 GOLD SMD Product overview: CLT-105-02-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLT-105-02-L-D-K -TR can be used for catalog matching and distributor lookup.

CONN RCPT 10POS 0.079 GOLD SMD Product overview: CLT-105-02-L-D-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLT-105-02-L-D-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - CLT-105-02-L-D-K-TR - 866842-CLT-105-02-L-D-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - CLT-105-02-L-D-K-TR
866842-CLT-105-02-L-D-K-TR
Rectangular Connectors - CLT-105-02-L-D-K-TR 866842-CLT-105-02-L-D-K-TR
Manufacturer: Samtec Inc. Win Source Part Number: 866842-CLT-105-02-L- D-K-TR Series: CLT Operating Temperature Range: -55°C ~ 125°C Features: 10 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: CLT-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1650 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 866842-CLT-105-02-L-D-K-TR
Series: CLT
Operating Temperature Range: -55°C ~ 125°C
Features: 10 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: CLT-105
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1650
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Connector, Receptacle, 10 Position, 2Row, 2Mm; Connector Systems Samtec - 87P9843 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Position, 2Row, 2Mm; Connector Systems Samtec
87P9843
Connector, Receptacle, 10 Position, 2Row, 2Mm; Connector Systems Samtec 87P9843
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLT-105-02-L-D-K-TR 315-CLT-105-02-L-D-K-TR 866842-CLT-105-02-L-D-K-TR 87P9843
Product Name Pin & Socket Connectors SMD Electronic Connector Rectangular Connectors - CLT-105-02-L-D-K-TR Connector, Receptacle, 10 Position, 2Row, 2Mm; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products