Samtec Inc. Pin & Socket Connectors CLT-105-02-L-D-BE-A

Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLT-105-02-L-D-BE-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLT-105-02-L-D-BE-A
Pin & Socket Connectors CLT-105-02-L-D-BE-A
2.00 mm Tiger Claw Rugged Reliable Dual

2.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Conn, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Samtec - 87P9830 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Samtec
87P9830
Conn, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Samtec 87P9830
CONN, RCPT, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount Straight; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONN, RCPT, 10POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount Straight; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant Samtec - 49AJ3116 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant Samtec
49AJ3116
Connector, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant Samtec 49AJ3116
CONNECTOR, RCPT, 10POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 10POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-105-02-L-D-BE-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-105-02-L-D-BE-A
CONN RCPT 10POS 0.079 GOLD SMD

CONN RCPT 10POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLT-105-02-L-D-BE-A 87P9830 49AJ3116 CLT-105-02-L-D-BE-A
Product Name Pin & Socket Connectors Conn, Rcpt, 10Pos, 2Row, 2Mm; Connector Systems Samtec Connector, Rcpt, 10Pos, 2Row, 2Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
PCB Headers - 511547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details