Samtec Inc. Rectangular Connectors - CLT-104-02-H-D-P CLT-104-02-H-D-P

Description
Manufacturer: Samtec Inc. Win Source Part Number: 1011583-CLT-104-02-H -D-P Packaging: Tube/Rail Number of Positions: 8 Features: Pick and Place Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Current Rating: 4.1A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3μin (0.08μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.083" (2.10mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 1011583-CLT-104-02-H -D-P Packaging: Tube/Rail Number of Positions: 8 Features: Pick and Place Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Current Rating: 4.1A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3μin (0.08μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.083" (2.10mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - CLT-104-02-H-D-P - 1011583-CLT-104-02-H-D-P - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - CLT-104-02-H-D-P
1011583-CLT-104-02-H-D-P
Rectangular Connectors - CLT-104-02-H-D-P 1011583-CLT-104-02-H-D-P
Manufacturer: Samtec Inc. Win Source Part Number: 1011583-CLT-104-02-H -D-P Packaging: Tube/Rail Number of Positions: 8 Features: Pick and Place Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Current Rating: 4.1A per Contact Material Flammability Rating: UL94 V-0 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3μin (0.08μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.083" (2.10mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Samtec Inc.
Win Source Part Number: 1011583-CLT-104-02-H-D-P
Packaging: Tube/Rail
Number of Positions: 8
Features: Pick and Place
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Current Rating: 4.1A per Contact
Material Flammability Rating: UL94 V-0
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3μin (0.08μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.083" (2.10mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
315-CLT-104-02-H-D-P
SMD Electronic Connector 315-CLT-104-02-H-D-P
CONN RCPT 8POS 0.079 GOLD SMD Product overview: CLT-104-02-H-D-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLT-104-02-H-D-P can be used for catalog matching and distributor lookup.

CONN RCPT 8POS 0.079 GOLD SMD Product overview: CLT-104-02-H-D-P from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLT-104-02-H-D-P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Low Profile Dual-Wipe Socket, 2.00Mm Pitch / Tube Samtec - 02AC7163 - Newark, An Avnet Company
Chicago, IL, United States
Low Profile Dual-Wipe Socket, 2.00Mm Pitch / Tube Samtec
02AC7163
Low Profile Dual-Wipe Socket, 2.00Mm Pitch / Tube Samtec 02AC7163
Low Profile Dual-Wipe Socket, 2.00mm Pitch / Tube

Low Profile Dual-Wipe Socket, 2.00mm Pitch / Tube

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1011583-CLT-104-02-H-D-P 315-CLT-104-02-H-D-P 02AC7163
Product Name Rectangular Connectors - CLT-104-02-H-D-P SMD Electronic Connector Low Profile Dual-Wipe Socket, 2.00Mm Pitch / Tube Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details