Samtec Inc. Pin & Socket Connectors CLT-103-02-L-D-TR

Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Rugged Reliable Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLT-103-02-L-D-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLT-103-02-L-D-TR
Pin & Socket Connectors CLT-103-02-L-D-TR
2.00 mm Tiger Claw Rugged Reliable Dual

2.00 mm Tiger Claw Rugged Reliable Dual

Buy Now
Conn Socket Strip SKT 6 POS 2mm Solder ST SMD Automotive T/R - 680-CLT-103-02-L-D-TR - Utmel Electronic Limited
Hong Kong, China
Conn Socket Strip SKT 6 POS 2mm Solder ST SMD Automotive T/R
680-CLT-103-02-L-D-TR
Conn Socket Strip SKT 6 POS 2mm Solder ST SMD Automotive T/R 680-CLT-103-02-L-D-TR
Conn Socket Strip SKT 6 POS 2mm Solder ST SMD Automotive T/R

Conn Socket Strip SKT 6 POS 2mm Solder ST SMD Automotive T/R

Supplier's Site
Connector, Receptacle, 6 Position, 2Row, 2Mm; Connector Systems Samtec - 87P9610 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Position, 2Row, 2Mm; Connector Systems Samtec
87P9610
Connector, Receptacle, 6 Position, 2Row, 2Mm; Connector Systems Samtec 87P9610
CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLT-103-02-L-D-TR 680-CLT-103-02-L-D-TR 87P9610
Product Name Pin & Socket Connectors Conn Socket Strip SKT 6 POS 2mm Solder ST SMD Automotive T/R Connector, Receptacle, 6 Position, 2Row, 2Mm; Connector Systems Samtec
Connector Type Automotive Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5477-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details