Samtec Inc. Connector, Receptacle, 100 Position, 2Row, 1.27Mm; Connector Systems Samtec CLP-150-02-G-D-K-TR

Description
CONNECTOR, RECEPTACLE, 100 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 100 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 100 Position, 2Row, 1.27Mm; Connector Systems Samtec - 87P9502 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 100 Position, 2Row, 1.27Mm; Connector Systems Samtec
87P9502
Connector, Receptacle, 100 Position, 2Row, 1.27Mm; Connector Systems Samtec 87P9502
CONNECTOR, RECEPTACLE, 100 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 100 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P9502
Product Name Connector, Receptacle, 100 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1327-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details