The Socket 1.27mm Vertical Through-Hole, part number 11P3936, is a low-profile dual wipe socket designed for board-to-board applications. It features 98 positions arranged in two rows with a pitch spacing of 1.27mm. The insulator is made from black liquid crystal polymer, while the contacts are constructed from phosphor bronze with options for tin or gold plating over nickel. This socket has a current rating of 3.4 A per pin (with two pins powered) and a voltage rating of 280 VAC/395 VDC. It operates within a temperature range of -55 °C to +125 °C and is RoHS compliant. The socket is suitable for surface mount applications and has a maximum cycle life of 100 with gold plating. It is designed for compatibility with various Samtec connectors, including FTSH and FW series. Engineers should consider this socket for projects requiring reliable connections in compact spaces, particularly where high mating cycles and low insertion depths are critical.
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 98 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 98POS 0.05 GOLD SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 11P3936 | CLP-149-02-F-D |
| Product Name | Socket, 1.27Mm, Vertical Through-Hole, 98 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount | Surface Mount |
| Termination | Solder |