The Socket, 1.27mm, Vertical Through-Hole, 96 Position (part number 87P9435) from Samtec features a low-profile design with dual wipe contacts. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, with plating options of either tin or gold over nickel. The socket has a current rating of 3.4 A per pin (with two pins powered) and a voltage rating of 280 VAC/395 VDC. It operates within a temperature range of -55 °C to +125 °C and is RoHS compliant. The insertion depth varies based on entry type, with top entry at a minimum of 1.40 mm and bottom entry at 2.41 mm, plus board thickness. The socket is designed for high mating cycles, rated for up to 100 cycles with a gold plating option. It is suitable for surface mount applications and can be used in pass-through configurations. The product is also lead-free solderable and meets specific SMT lead coplanarity requirements.
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 96 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 87P9435 |
| Product Name | Socket, 1.27Mm, Vertical Through-Hole, 96 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |