Samtec Inc. Socket, 1.27Mm, Vertical Through-Hole, 92 Position; Connector Systems Samtec CLP-146-02-G-D

Description
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 92 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:92Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 92 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:92Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Vertical Through-Hole, 92 Position; Connector Systems Samtec - 11P3928 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Through-Hole, 92 Position; Connector Systems Samtec
11P3928
Socket, 1.27Mm, Vertical Through-Hole, 92 Position; Connector Systems Samtec 11P3928
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 92 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:92Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 92 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:92Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-146-02-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-146-02-G-D
CONN RCPT 92POS 0.05 GOLD SMD

CONN RCPT 92POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P3928 CLP-146-02-G-D
Product Name Socket, 1.27Mm, Vertical Through-Hole, 92 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data