Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-136-02-L-D

Description
CONN RCPT 72POS 0.05 GOLD SMD
Datasheet
Description
CONN RCPT 72POS 0.05 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-136-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-136-02-L-D
CONN RCPT 72POS 0.05 GOLD SMD

CONN RCPT 72POS 0.05 GOLD SMD

Supplier's Site
Socket, 1.27Mm, Smd, 2X36 Position; Connector Systems Samtec - 11P3899 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smd, 2X36 Position; Connector Systems Samtec
11P3899
Socket, 1.27Mm, Smd, 2X36 Position; Connector Systems Samtec 11P3899
SOCKET, 1.27MM, SMD, 2X36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 1.27MM, SMD, 2X36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLP-136-02-L-D 11P3899
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27Mm, Smd, 2X36 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - CNC.M12.GLLJ - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers