Samtec Inc. Connector, Receptacle, 68 Position, 2Row, 1.27Mm; Connector Systems Samtec CLP-134-02-L-DH-TR

Description
CONNECTOR, RECEPTACLE, 68 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 68 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 68 Position, 2Row, 1.27Mm; Connector Systems Samtec - 87P9044 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 68 Position, 2Row, 1.27Mm; Connector Systems Samtec
87P9044
Connector, Receptacle, 68 Position, 2Row, 1.27Mm; Connector Systems Samtec 87P9044
CONNECTOR, RECEPTACLE, 68 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 68 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P9044
Product Name Connector, Receptacle, 68 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data