Samtec Inc. Pin & Socket Connectors CLP-134-02-L-D-BE

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket 1.27mm Vertical Through-Hole, 68 Position (part number 87P9032) from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a low-profile dual wipe design, suitable for surface mount configurations. The insulator is made from black liquid crystal polymer, while the contacts are constructed from phosphor bronze with options for tin or gold plating over nickel. This socket has a current rating of 3.4 A per pin (with two pins powered) and a voltage rating of 280 VAC/395 VDC. It operates within a temperature range of -55 °C to +125 °C and supports a maximum of 100 mating cycles with a gold plating option. The product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. It is compatible with FTSH, FTS, and FW connectors, and is available in multiple configurations, including single row and different plating options.

Datasheet Summary
Powered by GS/AI

The Socket 1.27mm Vertical Through-Hole, 68 Position (part number 87P9032) from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a low-profile dual wipe design, suitable for surface mount configurations. The insulator is made from black liquid crystal polymer, while the contacts are constructed from phosphor bronze with options for tin or gold plating over nickel. This socket has a current rating of 3.4 A per pin (with two pins powered) and a voltage rating of 280 VAC/395 VDC. It operates within a temperature range of -55 °C to +125 °C and supports a maximum of 100 mating cycles with a gold plating option. The product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. It is compatible with FTSH, FTS, and FW connectors, and is available in multiple configurations, including single row and different plating options.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-134-02-L-D-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-134-02-L-D-BE
Pin & Socket Connectors CLP-134-02-L-D-BE
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Socket, 1.27Mm, Vertical Through-Hole, 68 Position; Connector Systems Samtec - 87P9032 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Through-Hole, 68 Position; Connector Systems Samtec
87P9032
Socket, 1.27Mm, Vertical Through-Hole, 68 Position; Connector Systems Samtec 87P9032
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 68 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 68 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLP-134-02-L-D-BE 87P9032
Product Name Pin & Socket Connectors Socket, 1.27Mm, Vertical Through-Hole, 68 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details