Samtec Inc. Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec CLP-132-02-L-D-P-TR

Description
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel
Description
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel

Suppliers

Company
Product
Description
Supplier Links
Low Profile Dual-Wipe Socket, 0.050
Chicago, IL, United States
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec
87P8972
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec 87P8972
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel

Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P8972
Product Name Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details