The Socket 1.27mm Vertical Through-Hole, 62 Position (part number 11P3883) from Samtec features a low-profile design suitable for board-to-board applications. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts, with plating options of either tin or gold over nickel. The socket has a current rating of 3.4 A per pin (with two pins powered) and a voltage rating of 280 VAC/395 VDC. It operates within a temperature range of -55 °C to +125 °C and supports a maximum of 100 mating cycles with a gold plating option. This socket is RoHS compliant and lead-free solderable, making it suitable for modern manufacturing processes. It is designed for surface mount applications and has specific insertion depths for top and bottom entry configurations. The product is compatible with various mating connectors, including FTSH, FTS, and FW series.
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 62 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 62POS 0.05 GOLD SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 11P3883 | CLP-131-02-G-D |
| Product Name | Socket, 1.27Mm, Vertical Through-Hole, 62 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount | Surface Mount |
| Termination | Solder |