Samtec Inc. Pin & Socket Connectors CLP-130-02-L-DH

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-130-02-L-DH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-130-02-L-DH
Pin & Socket Connectors CLP-130-02-L-DH
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Socket, 1.27Mm, Smd-Dh, 2X30 Position; Connector Systems Samtec - 87P8878 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smd-Dh, 2X30 Position; Connector Systems Samtec
87P8878
Socket, 1.27Mm, Smd-Dh, 2X30 Position; Connector Systems Samtec 87P8878
SOCKET, 1.27MM, SMD-DH, 2X30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, SMD-DH, 2X30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLP-130-02-L-DH 87P8878
Product Name Pin & Socket Connectors Socket, 1.27Mm, Smd-Dh, 2X30 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details