The Socket, 1.27 mm, Vertical Through-Hole, 56 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27 mm. It features a low-profile dual wipe socket configuration and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts. The socket has a current rating of 3.4 A per pin (with two pins powered) and a voltage rating of 280 VAC/395 VDC. It operates within a temperature range of -55 °C to +125 °C and supports a maximum of 100 mating cycles with a gold plating option. This product is RoHS compliant and lead-free solderable, making it suitable for modern manufacturing processes. The insertion depth varies based on entry type, with top entry at a minimum of 1.40 mm and bottom entry at 2.41 mm plus board thickness. The socket is compatible with various lead styles and is available in multiple configurations, including single row and different plating options. It is suitable for applications requiring high reliability and extended life.
.050 Tiger Claw Rugged Reliable Dual Wip
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 56 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | CLP-128-02-L-D-BE | 87P8780 |
| Product Name | Pin & Socket Connectors | Socket, 1.27Mm, Vertical Through-Hole, 56 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |