Samtec Inc. Socket, 1.27Mm, Vertical Through-Hole, 56 Position; Connector Systems Samtec CLP-128-02-F-DH

Description
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 56 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 56 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Vertical Through-Hole, 56 Position; Connector Systems Samtec - 87P8760 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Through-Hole, 56 Position; Connector Systems Samtec
87P8760
Socket, 1.27Mm, Vertical Through-Hole, 56 Position; Connector Systems Samtec 87P8760
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 56 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes

SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 56 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P8760
Product Name Socket, 1.27Mm, Vertical Through-Hole, 56 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products