Samtec Inc. Pin & Socket Connectors CLP-125-02-G-D

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-125-02-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-125-02-G-D
Pin & Socket Connectors CLP-125-02-G-D
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Socket, 1.27Mm, Vertical Through-Hole, 50 Position; Connector Systems Samtec - 11P3865 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Through-Hole, 50 Position; Connector Systems Samtec
11P3865
Socket, 1.27Mm, Vertical Through-Hole, 50 Position; Connector Systems Samtec 11P3865
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
SAMTEC CLP-125-02-G-D Board-To-Board Connector, Vertical, CLP Series, 50 Contacts, Receptacle, 1.27 mm, Surface Mount - 680-CLP-125-02-G-D - Utmel Electronic Limited
Hong Kong, China
SAMTEC CLP-125-02-G-D Board-To-Board Connector, Vertical, CLP Series, 50 Contacts, Receptacle, 1.27 mm, Surface Mount
680-CLP-125-02-G-D
SAMTEC CLP-125-02-G-D Board-To-Board Connector, Vertical, CLP Series, 50 Contacts, Receptacle, 1.27 mm, Surface Mount 680-CLP-125-02-G-D
SAMTEC CLP-125-02-G-D Board-To-Board Connector, Vertical, CLP Series, 50 Contacts, Receptacle, 1.27 mm, Surface Mount

SAMTEC CLP-125-02-G-D Board-To-Board Connector, Vertical, CLP Series, 50 Contacts, Receptacle, 1.27 mm, Surface Mount

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-125-02-G-D 11P3865 680-CLP-125-02-G-D
Product Name Pin & Socket Connectors Socket, 1.27Mm, Vertical Through-Hole, 50 Position; Connector Systems Samtec SAMTEC CLP-125-02-G-D Board-To-Board Connector, Vertical, CLP Series, 50 Contacts, Receptacle, 1.27 mm, Surface Mount
Connector Type Board to Board Connector
Mounting Surface Mount Surface Mount
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details