The Socket 1.27mm Vertical Through-Hole, 48 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a low-profile dual wipe socket configuration and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts. The product supports a current rating of 3.4 A per pin (with two pins powered) and has a voltage rating of 280 VAC/395 VDC. It operates within a temperature range of -55 °C to +125 °C and is RoHS compliant. The socket has an insertion depth of 1.40 mm for top entry and 2.41 mm for bottom entry, with a normal force of 60 grams. It is lead-free solderable and has a maximum cycle rating of 100 with a gold plating option. The socket is compatible with various mating connectors, including FTSH, FTS, and FW series. This product is suitable for applications requiring high reliability and extended life, making it a viable option for engineers seeking durable and efficient connector solutions.
.050 Tiger Claw Rugged Reliable Dual Wip
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 48 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 48POS 0.05 GOLD SMD
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLP-124-02-F-D | 11P3861 | CLP-124-02-F-D |
| Product Name | Pin & Socket Connectors | Socket, 1.27Mm, Vertical Through-Hole, 48 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Termination | Solder |