Samtec Inc. Socket, 1.27Mm, Vertical Through-Hole, 46 Position; Connector Systems Samtec CLP-123-02-L-D-BE

Description
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 46 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes
Description
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 46 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket 1.27mm Vertical Through-Hole, 46 Position (part number 87P8496) from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a low-profile dual wipe design and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts. The socket supports a current rating of 3.4 A per pin (with two pins powered) and a voltage rating of 280 VAC/395 VDC. It operates within a temperature range of -55 °C to +125 °C and has a normal force of 60 grams. The product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. It is designed for high reliability with a maximum of 100 mating cycles when gold plating is used. The socket is compatible with FTSH, FTS, and FW connectors, and is available with different plating options and configurations.

Datasheet Summary
Powered by GS/AI

The Socket 1.27mm Vertical Through-Hole, 46 Position (part number 87P8496) from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a low-profile dual wipe design and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts. The socket supports a current rating of 3.4 A per pin (with two pins powered) and a voltage rating of 280 VAC/395 VDC. It operates within a temperature range of -55 °C to +125 °C and has a normal force of 60 grams. The product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. It is designed for high reliability with a maximum of 100 mating cycles when gold plating is used. The socket is compatible with FTSH, FTS, and FW connectors, and is available with different plating options and configurations.

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Vertical Through-Hole, 46 Position; Connector Systems Samtec - 87P8496 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Through-Hole, 46 Position; Connector Systems Samtec
87P8496
Socket, 1.27Mm, Vertical Through-Hole, 46 Position; Connector Systems Samtec 87P8496
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 46 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 46 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P8496
Product Name Socket, 1.27Mm, Vertical Through-Hole, 46 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1364-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1731082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details