Samtec Inc. Pin & Socket Connectors CLP-122-02-L-D

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-122-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-122-02-L-D
Pin & Socket Connectors CLP-122-02-L-D
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Socket, 1.27Mm, Smd, 2X22 Position; Connector Systems Samtec - 11P3857 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smd, 2X22 Position; Connector Systems Samtec
11P3857
Socket, 1.27Mm, Smd, 2X22 Position; Connector Systems Samtec 11P3857
SOCKET, 1.27MM, SMD, 2X22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 1.27MM, SMD, 2X22 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLP-122-02-L-D 11P3857
Product Name Pin & Socket Connectors Socket, 1.27Mm, Smd, 2X22 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAM2V - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details