Samtec Inc. Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec CLP-120-02-L-D-BE-P-TR

Description
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel
Description
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel

Suppliers

Company
Product
Description
Supplier Links
Low Profile Dual-Wipe Socket, 0.050
Chicago, IL, United States
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec
87P8337
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec 87P8337
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel

Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P8337
Product Name Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - M229B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details