Samtec Inc. Pin & Socket Connectors CLP-120-02-G-D

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-120-02-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-120-02-G-D
Pin & Socket Connectors CLP-120-02-G-D
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Socket, 1.27Mm, Vertical Through-Hole, 40 Position; Connector Systems Samtec - 08P3390 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Through-Hole, 40 Position; Connector Systems Samtec
08P3390
Socket, 1.27Mm, Vertical Through-Hole, 40 Position; Connector Systems Samtec 08P3390
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 1.27Mm, Vertical Smt, 40Way Rohs Compliant Samtec - 68AJ1529 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Smt, 40Way Rohs Compliant Samtec
68AJ1529
Socket, 1.27Mm, Vertical Smt, 40Way Rohs Compliant Samtec 68AJ1529
SOCKET, 1.27MM, VERTICAL SMT, 40WAY ROHS COMPLIANT: YES

SOCKET, 1.27MM, VERTICAL SMT, 40WAY ROHS COMPLIANT: YES

Supplier's Site
SAMTEC CLP-120-02-G-D Board-To-Board Connector, Vertical, CLP Series, Surface Mount, Receptacle, 40 Contacts, 1.27 mm - 680-CLP-120-02-G-D - Utmel Electronic Limited
Hong Kong, China
SAMTEC CLP-120-02-G-D Board-To-Board Connector, Vertical, CLP Series, Surface Mount, Receptacle, 40 Contacts, 1.27 mm
680-CLP-120-02-G-D
SAMTEC CLP-120-02-G-D Board-To-Board Connector, Vertical, CLP Series, Surface Mount, Receptacle, 40 Contacts, 1.27 mm 680-CLP-120-02-G-D
SAMTEC CLP-120-02-G-D Board-To-Board Connector, Vertical, CLP Series, Surface Mount, Receptacle, 40 Contacts, 1.27 mm

SAMTEC CLP-120-02-G-D Board-To-Board Connector, Vertical, CLP Series, Surface Mount, Receptacle, 40 Contacts, 1.27 mm

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-120-02-G-D 08P3390 68AJ1529 680-CLP-120-02-G-D
Product Name Pin & Socket Connectors Socket, 1.27Mm, Vertical Through-Hole, 40 Position; Connector Systems Samtec Socket, 1.27Mm, Vertical Smt, 40Way Rohs Compliant Samtec SAMTEC CLP-120-02-G-D Board-To-Board Connector, Vertical, CLP Series, Surface Mount, Receptacle, 40 Contacts, 1.27 mm
Connector Type Board to Board Connector
Mounting Surface Mount Surface Mount
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data