Samtec Inc. Pin & Socket Connectors CLP-116-02-G-D

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-116-02-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-116-02-G-D
Pin & Socket Connectors CLP-116-02-G-D
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Socket, 1.27Mm, Vertical Through-Hole, 32 Position; Connector Systems Samtec - 11P3840 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Through-Hole, 32 Position; Connector Systems Samtec
11P3840
Socket, 1.27Mm, Vertical Through-Hole, 32 Position; Connector Systems Samtec 11P3840
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CLP-116-02-G-D 11P3840
Product Name Pin & Socket Connectors Socket, 1.27Mm, Vertical Through-Hole, 32 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Panel Receptacle, 4 Hole Panel Mount - SALE-9234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMC (M) St. Connector for RG316 Cable - ET-SCMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details