.050 Tiger Claw Rugged Reliable Dual Wip
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 26 POSITION; Connector Systems:Board-to-Boa
SOCKET, 1.27MM, VERTICAL SMT, 26WAY ROHS COMPLIANT: YES
CONN RCPT 26P 0.05 GOLD SMD R/A
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLP-113-02-F-DH | 87P7711 | 90AJ5901 | CLP-113-02-F-DH |
| Product Name | Pin & Socket Connectors | Socket, 1.27Mm, Vertical Through-Hole, 26 Position; Connector Systems Samtec | Socket, 1.27Mm, Vertical Smt, 26Way Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount Right Angle | Surface Mount, Right Angle | ||
| Termination | Solder |