Samtec Inc. Pin & Socket Connectors CLP-112-02-L-D-BE

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-112-02-L-D-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-112-02-L-D-BE
Pin & Socket Connectors CLP-112-02-L-D-BE
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-112-02-L-D-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-112-02-L-D-BE
CONN RCPT 24POS 0.05 GOLD SMD

CONN RCPT 24POS 0.05 GOLD SMD

Supplier's Site
Socket, 1.27Mm, Vertical Through-Hole, 24 Position; Connector Systems Samtec - 87P7657 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Through-Hole, 24 Position; Connector Systems Samtec
87P7657
Socket, 1.27Mm, Vertical Through-Hole, 24 Position; Connector Systems Samtec 87P7657
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-112-02-L-D-BE CLP-112-02-L-D-BE 87P7657
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27Mm, Vertical Through-Hole, 24 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products