Samtec Inc. Connector, Receptacle, 24 Position, 2Row, 1.27Mm; Connector Systems Samtec CLP-112-02-F-DH-TR

Description
CONNECTOR, RECEPTACLE, 24 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 24 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 24 Position, 2 Row, 1.27 mm from Samtec is designed for board-to-board applications with a pitch spacing of 1.27 mm. It features a low-profile dual wipe socket configuration and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts. The connector supports a current rating of 3.4 A per pin (with two pins powered) and has a voltage rating of 280 VAC/395 VDC. It operates within a temperature range of -55 °C to +125 °C and is RoHS compliant. This connector is suitable for surface mount applications and has a minimum insertion depth of 1.40 mm for top entry and 2.41 mm for bottom entry. It is rated for a maximum of 100 mating cycles with a gold plating option of 10 µ" (0.25 µm) on the contacts. The connector is also lead-free solderable and has a maximum SMT lead coplanarity of 0.10 mm for positions 02-35. It is compatible with various mating connectors, including FTSH, FTS, and FW series.

Datasheet Summary
Powered by GS/AI

The Connector, Receptacle, 24 Position, 2 Row, 1.27 mm from Samtec is designed for board-to-board applications with a pitch spacing of 1.27 mm. It features a low-profile dual wipe socket configuration and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts. The connector supports a current rating of 3.4 A per pin (with two pins powered) and has a voltage rating of 280 VAC/395 VDC. It operates within a temperature range of -55 °C to +125 °C and is RoHS compliant. This connector is suitable for surface mount applications and has a minimum insertion depth of 1.40 mm for top entry and 2.41 mm for bottom entry. It is rated for a maximum of 100 mating cycles with a gold plating option of 10 µ" (0.25 µm) on the contacts. The connector is also lead-free solderable and has a maximum SMT lead coplanarity of 0.10 mm for positions 02-35. It is compatible with various mating connectors, including FTSH, FTS, and FW series.

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 24 Position, 2Row, 1.27Mm; Connector Systems Samtec - 87P7618 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 24 Position, 2Row, 1.27Mm; Connector Systems Samtec
87P7618
Connector, Receptacle, 24 Position, 2Row, 1.27Mm; Connector Systems Samtec 87P7618
CONNECTOR, RECEPTACLE, 24 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 24 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P7618
Product Name Connector, Receptacle, 24 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Ribbon Cable Connectors - 103311-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Coaxial Adapters - NAVG - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details