Samtec Inc. Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec CLP-111-02-FM-D-PA-TR

Description
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel
Description
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel

Suppliers

Company
Product
Description
Supplier Links
Low Profile Dual-Wipe Socket, 0.050
Chicago, IL, United States
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec
87P7541
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec 87P7541
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel

Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P7541
Product Name Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details