Samtec Inc. Socket, 1.27Mm, Vertical Through-Hole, 22 Position; Connector Systems Samtec CLP-111-02-F-DH

Description
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.27Mm, Vertical Through-Hole, 22 Position; Connector Systems Samtec - 87P7532 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Through-Hole, 22 Position; Connector Systems Samtec
87P7532
Socket, 1.27Mm, Vertical Through-Hole, 22 Position; Connector Systems Samtec 87P7532
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes

SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 22 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:22Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P7532
Product Name Socket, 1.27Mm, Vertical Through-Hole, 22 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details