Samtec Inc. Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec CLP-110-02-L-D-K-TR.

Description
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec - 25AC6892 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec
25AC6892
Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec 25AC6892
CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AC6892
Product Name Connector, Receptacle, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Dubox ® - 10026805-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104361-9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole, Right Angle
View Details