Samtec Inc. Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec CLP-110-02-G-D-PA-TR

Description
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel
Description
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel

Suppliers

Company
Product
Description
Supplier Links
Low Profile Dual-Wipe Socket, 0.050
Chicago, IL, United States
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec
87P7443
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec 87P7443
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel

Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-110-02-G-D-PA-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-110-02-G-D-PA-TR
CONN RCPT 20POS 0.05 GOLD SMD

CONN RCPT 20POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 87P7443 CLP-110-02-G-D-PA-TR
Product Name Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details