.050 Tiger Claw Rugged Reliable Dual Wip
BTB CONN, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
BTB CONN, RCPT, 20POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
BTB CONN, RCPT, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN RCPT 20POS 0.05 GOLD SMD
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLP-110-02-F-D-A-K-TR | 87P7371 | 69AJ0174 | CLP-110-02-F-D-A-K-TR |
| Product Name | Pin & Socket Connectors | Btb Conn, Rcpt, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec | Btb Conn, Rcpt, 20Pos, 2Row, 1.27Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | Surface Mount | ||
| Termination | Solder |