Samtec Inc. Connector, Receptacle, 18 Position, 2Rows, 1.27Mm; Connector Systems Samtec CLP-109-02-G-D-P

Description
CONNECTOR, RECEPTACLE, 18 POSITION, 2ROWS, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 18 POSITION, 2ROWS, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 18 Position, 2Rows, 1.27Mm; Connector Systems Samtec - 87P7329 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 18 Position, 2Rows, 1.27Mm; Connector Systems Samtec
87P7329
Connector, Receptacle, 18 Position, 2Rows, 1.27Mm; Connector Systems Samtec 87P7329
CONNECTOR, RECEPTACLE, 18 POSITION, 2ROWS, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 18 POSITION, 2ROWS, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P7329
Product Name Connector, Receptacle, 18 Position, 2Rows, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data