Samtec Inc. Connector, Receptacle, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec CLP-109-02-F-D-TR

Description
CONNECTOR, RECEPTACLE, 18 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 18 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec - 87P7301 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec
87P7301
Connector, Receptacle, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec 87P7301
CONNECTOR, RECEPTACLE, 18 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 18 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P7301
Product Name Connector, Receptacle, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111112 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
XH3 Half-pitch Board-to-Board Connectors - XH3B-0241-3A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details