Samtec Inc. Pin & Socket Connectors CLP-109-02-F-D-K-TR

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-109-02-F-D-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-109-02-F-D-K-TR
Pin & Socket Connectors CLP-109-02-F-D-K-TR
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-109-02-F-D-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-109-02-F-D-K-TR
CONN RCPT 18POS 0.05 GOLD SMD

CONN RCPT 18POS 0.05 GOLD SMD

Supplier's Site
Connector, Receptacle, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec - 87P7297 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec
87P7297
Connector, Receptacle, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec 87P7297
CONNECTOR, RECEPTACLE, 18 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 18 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-109-02-F-D-K-TR CLP-109-02-F-D-K-TR 87P7297
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 18 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data