Samtec Inc. Pin & Socket Connectors CLP-108-02-L-DH-TR

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-108-02-L-DH-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-108-02-L-DH-TR
Pin & Socket Connectors CLP-108-02-L-DH-TR
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Connector, Receptacle, 16 Position, 2Row, 1.27Mm; Connector Systems Samtec - 87P7263 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 16 Position, 2Row, 1.27Mm; Connector Systems Samtec
87P7263
Connector, Receptacle, 16 Position, 2Row, 1.27Mm; Connector Systems Samtec 87P7263
CONNECTOR, RECEPTACLE, 16 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 16 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:CLP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-108-02-L-DH-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-108-02-L-DH-TR
CONN RCPT 16P 0.05 GOLD SMD R/A

CONN RCPT 16P 0.05 GOLD SMD R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-108-02-L-DH-TR 87P7263 CLP-108-02-L-DH-TR
Product Name Pin & Socket Connectors Connector, Receptacle, 16 Position, 2Row, 1.27Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Right Angle Surface Mount, Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data