Samtec Inc. Pin & Socket Connectors CLP-108-02-L-D-BE

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-108-02-L-D-BE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-108-02-L-D-BE
Pin & Socket Connectors CLP-108-02-L-D-BE
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Socket, 1.27Mm, Vertical Through-Hole, 16 Position; Connector Systems Samtec - 87P7243 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Through-Hole, 16 Position; Connector Systems Samtec
87P7243
Socket, 1.27Mm, Vertical Through-Hole, 16 Position; Connector Systems Samtec 87P7243
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLP-108-02-L-D-BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-108-02-L-D-BE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-108-02-L-D-BE
CONN RCPT 16POS 0.05 GOLD SMD

CONN RCPT 16POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-108-02-L-D-BE 87P7243 CLP-108-02-L-D-BE
Product Name Pin & Socket Connectors Socket, 1.27Mm, Vertical Through-Hole, 16 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3218-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1447-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details