Samtec Inc. Connector, Receptacle, 16 Position, 2Row, 1.27Mm; Connector Systems Samtec CLP-108-02-G-D-TR

Description
CONNECTOR, RECEPTACLE, 16 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 16 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 16 Position, 2Row, 1.27Mm; Connector Systems Samtec - 87P7235 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 16 Position, 2Row, 1.27Mm; Connector Systems Samtec
87P7235
Connector, Receptacle, 16 Position, 2Row, 1.27Mm; Connector Systems Samtec 87P7235
CONNECTOR, RECEPTACLE, 16 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 16 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P7235
Product Name Connector, Receptacle, 16 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-716-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details