.050 Tiger Claw Rugged Reliable Dual Wip
SAMTEC CLP-107-02-L-DH Board-To-Board Connector, CLP Series, 14 Contacts, Receptacle, 1.27 mm, Surface Mount, 2 Rows
SOCKET, 1.27MM, SMD-DH, 2X7 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 14P 0.05 GOLD SMD R/A
| Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CLP-107-02-L-DH | 680-CLP-107-02-L-DH | 87P7148 | CLP-107-02-L-DH |
| Product Name | Pin & Socket Connectors | SAMTEC CLP-107-02-L-DH Board-To-Board Connector, CLP Series, 14 Contacts, Receptacle, 1.27 mm, Surface Mount, 2 Rows | Socket, 1.27Mm, Smd-Dh, 2X7 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Geometry | Right Angle; Right Angle | |||
| Termination | Solder | Solder | ||
| Voltage Rating | 240 volts | 240 to 330 volts | ||
| Current Rating | 3.3 to ? amps | 3.3 amps |