Samtec Inc. Pin & Socket Connectors CLP-107-02-F-D

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CLP Series Board-To-Board Connector, part number 69W8464, is a surface mount receptacle designed for low-profile applications. It features a 1.27 mm pitch and is equipped with gold-plated contacts, ensuring reliable electrical connections. The connector is constructed from black liquid crystal polymer and phosphor bronze, providing durability and resistance to environmental factors. This connector has a current rating of 3.4 A per pin (with two pins powered) and a voltage rating of 280 VAC/395 VDC. It operates effectively within a temperature range of -55 °C to +125 °C. The insertion depth varies based on entry type, with top entry requiring a minimum of 1.40 mm and bottom entry a minimum of 2.41 mm, plus board thickness. The connector is RoHS compliant and lead-free solderable, making it suitable for modern electronic assembly processes. It is designed for high mating cycles, with a maximum of 100 cycles when using 10 µ" gold plating. The CLP Series connectors are compatible with FTSH, FTS, and FW series connectors, making them versatile for various applications.

Datasheet Summary
Powered by GS/AI

The CLP Series Board-To-Board Connector, part number 69W8464, is a surface mount receptacle designed for low-profile applications. It features a 1.27 mm pitch and is equipped with gold-plated contacts, ensuring reliable electrical connections. The connector is constructed from black liquid crystal polymer and phosphor bronze, providing durability and resistance to environmental factors. This connector has a current rating of 3.4 A per pin (with two pins powered) and a voltage rating of 280 VAC/395 VDC. It operates effectively within a temperature range of -55 °C to +125 °C. The insertion depth varies based on entry type, with top entry requiring a minimum of 1.40 mm and bottom entry a minimum of 2.41 mm, plus board thickness. The connector is RoHS compliant and lead-free solderable, making it suitable for modern electronic assembly processes. It is designed for high mating cycles, with a maximum of 100 cycles when using 10 µ" gold plating. The CLP Series connectors are compatible with FTSH, FTS, and FW series connectors, making them versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-107-02-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-107-02-F-D
Pin & Socket Connectors CLP-107-02-F-D
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLP-107-02-F-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-107-02-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-107-02-F-D
CONN RCPT 14POS 0.05 GOLD SMD

CONN RCPT 14POS 0.05 GOLD SMD

Supplier's Site
Board-To-Board Connector, Clp Series, Surface Mount, Receptacle, 14, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec - 69W8464 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Clp Series, Surface Mount, Receptacle, 14, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec
69W8464
Board-To-Board Connector, Clp Series, Surface Mount, Receptacle, 14, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec 69W8464
Board-To-Board Connector, CLP Series, Surface Mount, Receptacle, 14, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, CLP Series, Surface Mount, Receptacle, 14, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 1.27Mm, Vertical Through-Hole, 14 Position; Connector Systems Samtec - 11P3813 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Vertical Through-Hole, 14 Position; Connector Systems Samtec
11P3813
Socket, 1.27Mm, Vertical Through-Hole, 14 Position; Connector Systems Samtec 11P3813
SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27MM, VERTICAL THROUGH-HOLE, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-107-02-F-D CLP-107-02-F-D 69W8464 11P3813
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-To-Board Connector, Clp Series, Surface Mount, Receptacle, 14, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec Socket, 1.27Mm, Vertical Through-Hole, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products