Samtec Inc. Pin & Socket Connectors CLP-106-02-L-D

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-106-02-L-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-106-02-L-D
Pin & Socket Connectors CLP-106-02-L-D
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLP-106-02-L-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-106-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-106-02-L-D
CONN RCPT 12POS 0.05 GOLD SMD

CONN RCPT 12POS 0.05 GOLD SMD

Supplier's Site
Board-To-Board Connector, Clp Series, Surface Mount, Receptacle, 12, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec - 69W8463 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Clp Series, Surface Mount, Receptacle, 12, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec
69W8463
Board-To-Board Connector, Clp Series, Surface Mount, Receptacle, 12, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec 69W8463
Board-To-Board Connector, CLP Series, Surface Mount, Receptacle, 12, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, CLP Series, Surface Mount, Receptacle, 12, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 1.27Mm, Smd, 2X6 Position; Connector Systems Samtec - 11P3812 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27Mm, Smd, 2X6 Position; Connector Systems Samtec
11P3812
Socket, 1.27Mm, Smd, 2X6 Position; Connector Systems Samtec 11P3812
SOCKET, 1.27MM, SMD, 2X6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 1.27MM, SMD, 2X6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-106-02-L-D CLP-106-02-L-D 69W8463 11P3812
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-To-Board Connector, Clp Series, Surface Mount, Receptacle, 12, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec Socket, 1.27Mm, Smd, 2X6 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50019-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers