Samtec Inc. Pin & Socket Connectors CLP-106-02-G-D

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-106-02-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-106-02-G-D
Pin & Socket Connectors CLP-106-02-G-D
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLP-106-02-G-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-106-02-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-106-02-G-D
CONN RCPT 12POS 0.05 GOLD SMD

CONN RCPT 12POS 0.05 GOLD SMD

Supplier's Site
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 85AC1520 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
85AC1520
Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 85AC1520
CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:CLP Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 12POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:CLP Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-106-02-G-D CLP-106-02-G-D 85AC1520
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 12Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder Surface Mount
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
PCB Headers - 5473172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details