Samtec Inc. Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec CLP-106-02-FM-D-TR

Description
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel
Description
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel

Suppliers

Company
Product
Description
Supplier Links
Low Profile Dual-Wipe Socket, 0.050
Chicago, IL, United States
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec
87P6981
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec 87P6981
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel

Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87P6981
Product Name Low Profile Dual-Wipe Socket, 0.050" Pitch / Tape & Reel Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-560-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details