Samtec Inc. Pin & Socket Connectors CLP-106-02-F-D-P

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-106-02-F-D-P - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-106-02-F-D-P
Pin & Socket Connectors CLP-106-02-F-D-P
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1332859-CLP-106-02-F-D-P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1332859-CLP-106-02-F-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1332859-CLP-106-02-F-D-P
Manufacturer: Samtec Inc. Win Source Part Number: 1332859-CLP-106-02-F -D-P Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Tube Number of Positions: 12 Features: Pick and Place Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 240VAC, 330VDC Material Flammability Rating: UL94 V-0 Standard Package: 72 Mounting: Surface Mount Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Contact Finish - Post: Tin Insulation Color: Black Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.084" (2.14mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Base Product Number: CLP-106 RoHS Status: ROHS3 Compliant

Manufacturer: Samtec Inc.
Win Source Part Number: 1332859-CLP-106-02-F-D-P
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Tube
Number of Positions: 12
Features: Pick and Place
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 240VAC, 330VDC
Material Flammability Rating: UL94 V-0
Standard Package: 72
Mounting: Surface Mount
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Contact Finish - Post: Tin
Insulation Color: Black
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.084" (2.14mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Base Product Number: CLP-106
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Low Profile Dual-Wipe Socket, 0.050
Chicago, IL, United States
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tube Rohs Compliant Samtec
87P6958
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tube Rohs Compliant Samtec 87P6958
Low Profile Dual-Wipe Socket, 0.050" Pitch / Tube RoHS Compliant: Yes

Low Profile Dual-Wipe Socket, 0.050" Pitch / Tube RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLP-106-02-F-D-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-106-02-F-D-P
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-106-02-F-D-P
CONN RCPT 12POS 0.05 GOLD SMD

CONN RCPT 12POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-106-02-F-D-P 1332859-CLP-106-02-F-D-P 87P6958 CLP-106-02-F-D-P
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Low Profile Dual-Wipe Socket, 0.050" Pitch / Tube Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data