Manufacturer: Samtec Inc.
Win Source Part Number: 848902-CLP-106-02-F-
Series: CLP
Features: Position Connector
Package: Tube
Family Name: CLP-106
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
CONN RCPT 12POS 0.05 GOLD SMD Product overview: CLP-106-02-F-D-A-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-CLP-106-02-F-D-A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 848902-CLP-106-02-F-D-A-K | 315-CLP-106-02-F-D-A-K |
| Product Name | Rectangular Connectors - CLP-106-02-F-D-A-K | SMD Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty |