Samtec Inc. Connector Systems Samtec CLP-105-02-L-D-P-TR.

Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Datasheet
Description
Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Samtec - 25AC6889 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Samtec
25AC6889
Connector Systems Samtec 25AC6889
Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AC6889
Product Name Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 102S02 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers