Samtec Inc. Pin & Socket Connectors CLP-105-02-G-D-TR

Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet
Description
.050 Tiger Claw Rugged Reliable Dual Wip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - CLP-105-02-G-D-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
CLP-105-02-G-D-TR
Pin & Socket Connectors CLP-105-02-G-D-TR
.050 Tiger Claw Rugged Reliable Dual Wip

.050 Tiger Claw Rugged Reliable Dual Wip

Buy Now
PCB Sockets - 2271031 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2271031
PCB Sockets 2271031
Samtec CLP-105-02-G-D-TR PCB Socket

Samtec CLP-105-02-G-D-TR PCB Socket

Supplier's Site
PCB Sockets - 2271029 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2271029
PCB Sockets 2271029
Samtec CLP-105-02-G-D-TR PCB Socket

Samtec CLP-105-02-G-D-TR PCB Socket

Supplier's Site
Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec - 87P6877 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec
87P6877
Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec 87P6877
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:CLP Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Socket Strip SKT 10 POS 1.27mm Solder ST SMD T/R - 680-CLP-105-02-G-D-TR - Utmel Electronic Limited
Hong Kong, China
Conn Socket Strip SKT 10 POS 1.27mm Solder ST SMD T/R
680-CLP-105-02-G-D-TR
Conn Socket Strip SKT 10 POS 1.27mm Solder ST SMD T/R 680-CLP-105-02-G-D-TR
Conn Socket Strip SKT 10 POS 1.27mm Solder ST SMD T/R

Conn Socket Strip SKT 10 POS 1.27mm Solder ST SMD T/R

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - CLP-105-02-G-D-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLP-105-02-G-D-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLP-105-02-G-D-TR
CONN RCPT 10POS 0.05 GOLD SMD

CONN RCPT 10POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CLP-105-02-G-D-TR 2271031 87P6877 680-CLP-105-02-G-D-TR CLP-105-02-G-D-TR
Product Name Pin & Socket Connectors PCB Sockets Connector, Receptacle, 10 Position, 2Row, 1.27Mm; Connector Systems Samtec Conn Socket Strip SKT 10 POS 1.27mm Solder ST SMD T/R Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1371-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1730913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details